Rochester Electronics Logic - Flip Flops DM54S174J-MIL

Description
D FLIP-FLOP, S SERIES TTL
Datasheet
Description
D FLIP-FLOP, S SERIES TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - DM54S174J-MIL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM54S174J-MIL
Logic - Flip Flops DM54S174J-MIL
D FLIP-FLOP, S SERIES TTL

D FLIP-FLOP, S SERIES TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number DM54S174J-MIL
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574AD,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74ALVC574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details