Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055645-DM54LS240J/8
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -12 mA
Number of Outputs: 8
Low Level Output Current: 12 mA
Propagation Delay: 30 ns
Categories: OEM Parts(C-E)
Case / Package: CDIP
Alternative Parts (Cross-Reference): DM54LS240J/883DM54LS
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 30 ns
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055645-DM54LS240J/883 |
| Product Name | OEM Parts - OEM Parts (C - E) - DM54LS240J/883 |