Rochester Electronics Logic - Logic - Gates and Inverters - DM54LS20W/883 DM54LS20W/883

Description
Manufacturer: National Semiconductor Win Source Part Number: 868856-DM54LS20W/883 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 868856-DM54LS20W/883 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM54LS20W/883 - 868856-DM54LS20W/883 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM54LS20W/883
868856-DM54LS20W/883
Logic - Logic - Gates and Inverters - DM54LS20W/883 868856-DM54LS20W/883
Manufacturer: National Semiconductor Win Source Part Number: 868856-DM54LS20W/883 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 868856-DM54LS20W/883
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - DM54LS20W/883 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM54LS20W/883
Logic - Gates and Inverters DM54LS20W/883
NAND GATE, LS SERIES TTL

NAND GATE, LS SERIES TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 868856-DM54LS20W/883 DM54LS20W/883
Product Name Logic - Logic - Gates and Inverters - DM54LS20W/883 Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details