Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023574-DM54LS14J/88
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 4
Number of Pins: 14
Propagation Delay: 22 ns
Categories: OEM Parts(C-E)
Case / Package: DIP
Alternative Parts (Cross-Reference): DM54LS14J/883DM54LS1
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Inverter
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023574-DM54LS14J/883 |
| Product Name | OEM Parts - OEM Parts (C - E) - DM54LS14J/883 |