DM54LS125AJ/883 -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
DM54LS125AJ/883
Description
BUS DRIVER, LS SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, LS SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DM54LS125AJ/883 |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency
2400 MHz
Package Type
QFN
View Details
Device Type
Beamformers
Operating Frequency
6000 to 20000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details