Rochester Electronics Flip Flops DM54173W/B

Description
DM54173 - Quad D-Type FLIP FLOP, 5V
Request a Quote Datasheet
Description
DM54173 - Quad D-Type FLIP FLOP, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM54173W/B - Rochester Electronics
Newburyport, MA, United States
DM54173 - Quad D-Type FLIP FLOP, 5V

DM54173 - Quad D-Type FLIP FLOP, 5V

Supplier's Site Datasheet
Flip Flops - DM54173W/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM54173W/B
Flip Flops DM54173W/B
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now
Logic - Flip Flops - DM54173W/B - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM54173W/B
Logic - Flip Flops DM54173W/B
DM54173 - QUAD D-TYPE FLIP FLOP

DM54173 - QUAD D-TYPE FLIP FLOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM54173W/B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM54173W/B
Integrated Circuits (ICs) - Logic - Flip Flops DM54173W/B
DM54173 - QUAD D-TYPE FLIP FLOP

DM54173 - QUAD D-TYPE FLIP FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM54173W/B DM54173W/B DM54173W/B DM54173W/B
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 54HC76J/B - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP
View Details
4 suppliers
Logic - Flip Flops - 54FCT574CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details