Rochester Electronics Flip Flops DM54173J/B

Description
DM54173 - Quad D-Type FLIP FLOP, 5V
Request a Quote Datasheet
Description
DM54173 - Quad D-Type FLIP FLOP, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM54173J/B - Rochester Electronics
Newburyport, MA, United States
DM54173 - Quad D-Type FLIP FLOP, 5V

DM54173 - Quad D-Type FLIP FLOP, 5V

Supplier's Site Datasheet
Flip Flops - DM54173J/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM54173J/B
Flip Flops DM54173J/B
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now
Logic - Flip Flops - DM54173J/B - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM54173J/B
Logic - Flip Flops DM54173J/B
QUAD D-TYPE FLIP FLOP

QUAD D-TYPE FLIP FLOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number DM54173J/B DM54173J/B DM54173J/B
Product Name Flip Flops Logic - Flip Flops
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F273/QRA - Rochester Electronics
Specs
Triggering Master-slave
Package Type DIP; CDIP20
View Details
3 suppliers
 - 54F676/QLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
Logic - Flip Flops - 74ABT821D,602 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details