Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206398-DM5406J/883
Polarity: Inverting
Number of Inputs: 6
Operating Supply Voltage: 5 V
Number of Elements: 6
Number of Channels: 6
Number of Pins: 14
High Level Output Current: -250 µA
Number of Outputs: 6
Low Level Output Current: 30 mA
Propagation Delay: 23 ns
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): DM5406J-883; DM5406J883;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1206398-DM5406J/883 |
| Product Name | Custom Parts - Custom Parts (B - D) - DM5406J/883 |