Rochester Electronics Interface - Drivers, Receivers, Transceivers DM2502CN

Description
SERIAL IN PARALLEL OUT, TTL/H/L
Datasheet
Description
SERIAL IN PARALLEL OUT, TTL/H/L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DM2502CN - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DM2502CN
Interface - Drivers, Receivers, Transceivers DM2502CN
SERIAL IN PARALLEL OUT, TTL/H/L

SERIAL IN PARALLEL OUT, TTL/H/L

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DM2502CN
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details