Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - DG308AAK/883B DG308AAK/883B

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223145-DG308AAK/883 B Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): DG308AAK883B; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 30 V Min Supply Voltage: 5 V Max Dual Supply Voltage: 20 V Min Dual Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223145-DG308AAK/883 B Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): DG308AAK883B; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 30 V Min Supply Voltage: 5 V Max Dual Supply Voltage: 20 V Min Dual Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG308AAK/883B - 1223145-DG308AAK/883B - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG308AAK/883B
1223145-DG308AAK/883B
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG308AAK/883B 1223145-DG308AAK/883B
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223145-DG308AAK/883 B Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): DG308AAK883B; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 30 V Min Supply Voltage: 5 V Max Dual Supply Voltage: 20 V Min Dual Supply Voltage: 4.5 V

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223145-DG308AAK/883B
Number of Pins: 16
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CDIP
Alternative Parts (Cross-Reference): DG308AAK883B;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 30 V
Min Supply Voltage: 5 V
Max Dual Supply Voltage: 20 V
Min Dual Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1223145-DG308AAK/883B
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DG308AAK/883B
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 29AC1102 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type TSSOP; TSSOP
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 74ACT11139DRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details