Rochester Electronics Power Supplies Board Mount DCDC Converters - DCPA10512DP DCPA10512DP

Description
Manufacturer: Texas Instruments Win Source Part Number: 868268-DCPA10512DP Series: DCPA1 (1W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 12V -12V - - 42mA, 42mA 4.5V - 5.5V Input Package: Bulk Package: 14-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Categories: Power Supplies - Board Mount Case / Package: 7-PDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 868268-DCPA10512DP Series: DCPA1 (1W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 12V -12V - - 42mA, 42mA 4.5V - 5.5V Input Package: Bulk Package: 14-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Categories: Power Supplies - Board Mount Case / Package: 7-PDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCPA10512DP
868268-DCPA10512DP
Power Supplies Board Mount DCDC Converters - DCPA10512DP 868268-DCPA10512DP
Manufacturer: Texas Instruments Win Source Part Number: 868268-DCPA10512DP Series: DCPA1 (1W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 12V -12V - - 42mA, 42mA 4.5V - 5.5V Input Package: Bulk Package: 14-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Categories: Power Supplies - Board Mount Case / Package: 7-PDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 868268-DCPA10512DP
Series: DCPA1 (1W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 12V -12V - - 42mA, 42mA 4.5V - 5.5V Input
Package: Bulk
Package: 14-DIP (0.300", 7.62mm), 7 Leads
Mounting: Through Hole
Categories: Power Supplies - Board Mount
Case / Package: 7-PDIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 868268-DCPA10512DP
Product Name Power Supplies Board Mount DCDC Converters - DCPA10512DP
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Programmable Power / 4U Programmable DC Power - hea6971-ea-bt-20920-40-triple-4u-32190 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 40 amps
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details