Manufacturer: Texas Instruments
Win Source Part Number: 868265-DCP012415DP-5
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
MULTICHIP-JAPAN ONLY, DC-DC UNRE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 868265-DCP012415DP-5 | DCP012415DP-5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - DCP012415DP-5 | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk |