Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - DCP011512DP-U DCP011512DP-U

Description
Manufacturer: Texas Instruments Win Source Part Number: 868264-DCP011512DP-U Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 868264-DCP011512DP-U Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - DCP011512DP-U - 868264-DCP011512DP-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - DCP011512DP-U
868264-DCP011512DP-U
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - DCP011512DP-U 868264-DCP011512DP-U
Manufacturer: Texas Instruments Win Source Part Number: 868264-DCP011512DP-U Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Texas Instruments
Win Source Part Number: 868264-DCP011512DP-U
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - DCP011512DP-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
DCP011512DP-U
PMIC - Voltage Regulators - DC DC Switching Regulators DCP011512DP-U
IC ISOLATD +/-12V DL 7SOP

IC ISOLATD +/-12V DL 7SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 868264-DCP011512DP-U DCP011512DP-U
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - DCP011512DP-U PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

133KHZ Power Management IC - 759-ICE1PCS01G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 133 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers