Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8832IRGYT DAC8832IRGYT

Description
Manufacturer: Texas Instruments Win Source Part Number: 916785-DAC8832IRGYT Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5) Package: Bulk Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-VQFN (3.5x3.5) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 916785-DAC8832IRGYT Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5) Package: Bulk Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-VQFN (3.5x3.5) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8832IRGYT
916785-DAC8832IRGYT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8832IRGYT 916785-DAC8832IRGYT
Manufacturer: Texas Instruments Win Source Part Number: 916785-DAC8832IRGYT Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5) Package: Bulk Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-VQFN (3.5x3.5) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 916785-DAC8832IRGYT
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
Package: Bulk
Package: 14-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-VQFN (3.5x3.5)
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 916785-DAC8832IRGYT
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8832IRGYT
Package Type 14-VQFN (3.5x3.5)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1580494 - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 8 bits
View Details
DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3171IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8876501RX - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 1 LSB
View Details
8bit 12ch D/A converter - BH2221FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers