Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8831IBDR DAC8831IBDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 868215-DAC8831IBDR Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 868215-DAC8831IBDR Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8831IBDR
868215-DAC8831IBDR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8831IBDR 868215-DAC8831IBDR
Manufacturer: Texas Instruments Win Source Part Number: 868215-DAC8831IBDR Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 868215-DAC8831IBDR
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 1 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 868215-DAC8831IBDR
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8831IBDR
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1897407 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
DAC0800 8-Bit D/A Converter - DAC0800LCMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8737CLGEFL/R - 1117980-WM8737CLGEFL/R - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type 32-QFN (5x5)
Packing Method Tape Reel; Reel - TR
View Details
3 suppliers