Manufacturer: Analog Devices Inc.
Win Source Part Number: 868203-DAC8212FP
Features: Buffered Multiplying CMOS D/A Converter 24-PDIP
Package: Bulk
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
DUAL 12-BIT BUFFERED MULTIPLYING
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 868203-DAC8212FP | DAC8212FP |
| Product Name | Specialized ICs - DAC8212FP | Specialized ICs |