Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7634EB/1K DAC7634EB/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 868185-DAC7634EB/1K Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 4 48-SSOP Package: Bulk Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-DAC7634EB/1K, 2156-DAC7634EB/1K-TI TR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 868185-DAC7634EB/1K Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 4 48-SSOP Package: Bulk Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-DAC7634EB/1K, 2156-DAC7634EB/1K-TI TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7634EB/1K
868185-DAC7634EB/1K
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7634EB/1K 868185-DAC7634EB/1K
Manufacturer: Texas Instruments Win Source Part Number: 868185-DAC7634EB/1K Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 4 48-SSOP Package: Bulk Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-DAC7634EB/1K, 2156-DAC7634EB/1K-TI TR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 868185-DAC7634EB/1K
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 4 48-SSOP
Package: Bulk
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001
Other Part Number: 2156-DAC7634EB/1K, 2156-DAC7634EB/1K-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 868185-DAC7634EB/1K
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7634EB/1K
Package Type SOP; SSOP; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1897407 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
Digital to Analog Converters (DAC) - DAC121S101-MDE - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details