Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7563SQDGSRQ1 DAC7563SQDGSRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 868179-DAC7563SQDGSR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Digital to Analog Converter 2 10-VSSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 868179-DAC7563SQDGSR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Digital to Analog Converter 2 10-VSSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7563SQDGSRQ1
868179-DAC7563SQDGSRQ1
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7563SQDGSRQ1 868179-DAC7563SQDGSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 868179-DAC7563SQDGSR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Digital to Analog Converter 2 10-VSSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 868179-DAC7563SQDGSRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 2 10-VSSOP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 868179-DAC7563SQDGSRQ1
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7563SQDGSRQ1
Package Type SOP; SSOP; 10-VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

DAC5675A-SP Class V, 14 Bit, 400 MSPS Digital-to-Analog Converter - 5962-0720401VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Digital to Analogue Converters - 1905087 - RS Components, Ltd.
Specs
Interface Type Parallel; SPI; Microwire; Microwire, parallel, qspi, spi
Package Type So
Features Single-Supply
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details