Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC650JL-4 DAC650JL-4

Description
Manufacturer: Burr Brown Win Source Part Number: 868167-DAC650JL-4 Series: DAC650 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 68-CQFP (24.13x24.13) Package: Bulk Package: 68-BECQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-CQFP (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 868167-DAC650JL-4 Series: DAC650 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 68-CQFP (24.13x24.13) Package: Bulk Package: 68-BECQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-CQFP (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC650JL-4 - 868167-DAC650JL-4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC650JL-4
868167-DAC650JL-4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC650JL-4 868167-DAC650JL-4
Manufacturer: Burr Brown Win Source Part Number: 868167-DAC650JL-4 Series: DAC650 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 68-CQFP (24.13x24.13) Package: Bulk Package: 68-BECQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-CQFP (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Burr Brown
Win Source Part Number: 868167-DAC650JL-4
Series: DAC650
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Digital to Analog Converter 1 68-CQFP (24.13x24.13)
Package: Bulk
Package: 68-BECQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 68-CQFP (24.13x24.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC650JL-4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC650JL-4
Data Acquisition - Digital to Analog Converters (DAC) DAC650JL-4
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 868167-DAC650JL-4 DAC650JL-4
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC650JL-4 Data Acquisition - Digital to Analog Converters (DAC)
Package Type QFP; 68-CQFP (24.13x24.13)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1914801P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 8 bits
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 - 807411-AMC1305L25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; LVDS - Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
12-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter - ISL5861/2IAZ - Renesas Electronics Corporation
Specs
Package Type TSSOP
Resolution 12 bits
DNL 1 LSB
View Details
5 suppliers