Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16GSZ DAC16GSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916715-DAC16GSZ Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Digital to Analog Converter 1 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916715-DAC16GSZ Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Digital to Analog Converter 1 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16GSZ
916715-DAC16GSZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16GSZ 916715-DAC16GSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 916715-DAC16GSZ Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Digital to Analog Converter 1 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 916715-DAC16GSZ
Operating Temperature Range: 0°C ~ 70°C
Features: 16 Bit Digital to Analog Converter 1 24-SOIC
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC16GSZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC16GSZ
Data Acquisition - Digital to Analog Converters (DAC) DAC16GSZ
IC DAC 16BIT CURRENT OUT 24SOIC

IC DAC 16BIT CURRENT OUT 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916715-DAC16GSZ DAC16GSZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16GSZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 6977000 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details