Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC100CCQ3 DAC100CCQ3

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916703-DAC100CCQ3 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916703-DAC100CCQ3 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC100CCQ3
916703-DAC100CCQ3
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC100CCQ3 916703-DAC100CCQ3
Manufacturer: Analog Devices Inc. Win Source Part Number: 916703-DAC100CCQ3 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 916703-DAC100CCQ3
Operating Temperature Range: 0°C ~ 70°C
Features: 10 Bit Digital to Analog Converter 1 16-CERDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC100CCQ3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC100CCQ3
Data Acquisition - Digital to Analog Converters (DAC) DAC100CCQ3
10-BIT CCD SIGNAL PROCESSOR

10-BIT CCD SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916703-DAC100CCQ3 DAC100CCQ3
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC100CCQ3 Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 16-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital-to-Analog Converter IC - 793-DAC38J84EVM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial JESD204B, SPI™
Package Type Box
Packing Method Box
View Details
2 suppliers
Digital to Analogue Converters - 1904637 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type So
Features Single-Supply
View Details
Data Acquisition - Digital to Analog Converters (DAC) - AD5304BRMZ - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0200 LSB
INL 0.1500 LSB
View Details