Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - CYPD2119-24LQXI CYPD2119-24LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 852781-CYPD2119-24LQ XI Series: EZ-PD™ CCG2 Package: Bulk Number of I/O: 14 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 852781-CYPD2119-24LQ XI Series: EZ-PD™ CCG2 Package: Bulk Number of I/O: 14 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2119-24LQXI - 852781-CYPD2119-24LQXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2119-24LQXI
852781-CYPD2119-24LQXI
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2119-24LQXI 852781-CYPD2119-24LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 852781-CYPD2119-24LQ XI Series: EZ-PD™ CCG2 Package: Bulk Number of I/O: 14 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 852781-CYPD2119-24LQXI
Series: EZ-PD™ CCG2
Package: Bulk
Number of I/O: 14
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Embedded - Microcontrollers - Application Specific - CYPD2119-24LQXI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CYPD2119-24LQXI
Embedded - Microcontrollers - Application Specific CYPD2119-24LQXI
IC USB TYPE C 1-PORT 24QFN

IC USB TYPE C 1-PORT 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852781-CYPD2119-24LQXI CYPD2119-24LQXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYPD2119-24LQXI Embedded - Microcontrollers - Application Specific
I/O Ports 14
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details