Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST100-32LKXI CY8CTST100-32LKXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867894-CY8CTST100-32 LKXI Series: TrueTouch™ Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Program Memory Type: FLASH (8kB) Family Name: CY8CTST100 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867894-CY8CTST100-32 LKXI Series: TrueTouch™ Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Program Memory Type: FLASH (8kB) Family Name: CY8CTST100 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST100-32LKXI - 867894-CY8CTST100-32LKXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST100-32LKXI
867894-CY8CTST100-32LKXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST100-32LKXI 867894-CY8CTST100-32LKXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867894-CY8CTST100-32 LKXI Series: TrueTouch™ Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Program Memory Type: FLASH (8kB) Family Name: CY8CTST100 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867894-CY8CTST100-32LKXI
Series: TrueTouch™
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Program Memory Type: FLASH (8kB)
Family Name: CY8CTST100
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
QFN Embedded Microcontroller MCU - 769-CY8CTST100-32LKXI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Embedded Microcontroller MCU
769-CY8CTST100-32LKXI
QFN Embedded Microcontroller MCU 769-CY8CTST100-32LKXI
Sensor Controller Capacitive 1-CH I2C/SPI 32-Pin QFN Product overview: CY8CTST100-32LKXI from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, QFN, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY8CTST100-32LKX I can be used for catalog matching and distributor lookup.

Sensor Controller Capacitive 1-CH I2C/SPI 32-Pin QFN Product overview: CY8CTST100-32LKXI from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, QFN, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY8CTST100-32LKXI can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CY8CTST100-32LKXI
Embedded - Microcontrollers - Application Specific CY8CTST100-32LKXI
IC TRUETOUCH CAPSENSE 32-QFN

IC TRUETOUCH CAPSENSE 32-QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867894-CY8CTST100-32LKXI 769-CY8CTST100-32LKXI CY8CTST100-32LKXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST100-32LKXI QFN Embedded Microcontroller MCU Embedded - Microcontrollers - Application Specific
RAM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details