Rochester Electronics Embedded - Embedded - Microcontrollers - CY8C5668LTI-LP014 CY8C5668LTI-LP014

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916556-CY8C5668LTI-L P014 Series: PSOC® 5 CY8C56LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 67MHz 256KB (256K x 8) FLASH 68-QFN (8x8) Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Bulk Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 2x12b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916556-CY8C5668LTI-L P014 Series: PSOC® 5 CY8C56LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 67MHz 256KB (256K x 8) FLASH 68-QFN (8x8) Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Bulk Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 2x12b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C5668LTI-LP014 - 916556-CY8C5668LTI-LP014 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C5668LTI-LP014
916556-CY8C5668LTI-LP014
Embedded - Embedded - Microcontrollers - CY8C5668LTI-LP014 916556-CY8C5668LTI-LP014
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916556-CY8C5668LTI-L P014 Series: PSOC® 5 CY8C56LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 67MHz 256KB (256K x 8) FLASH 68-QFN (8x8) Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Bulk Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 2x12b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916556-CY8C5668LTI-LP014
Series: PSOC® 5 CY8C56LP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 67MHz 256KB (256K x 8) FLASH 68-QFN (8x8)
Core Processor: ARM® Cortex®-M3
Speed: 67MHz
Package: Bulk
Package: 68-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 2x12b; D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 68-QFN (8x8)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - CY8C5668LTI-LP014 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C5668LTI-LP014
Embedded - Microcontrollers CY8C5668LTI-LP014
IC MCU 32BIT 256KB FLASH 68QFN

IC MCU 32BIT 256KB FLASH 68QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916556-CY8C5668LTI-LP014 CY8C5668LTI-LP014
Product Name Embedded - Embedded - Microcontrollers - CY8C5668LTI-LP014 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 67 MHz
RAM 256 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details