Rochester Electronics Embedded - Embedded - Microcontrollers - CY8C5566LTI-017 CY8C5566LTI-017

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916554-CY8C5566LTI-0 17 Series: PSOC® 5 CY8C55 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 67MHz 64KB (64K x 8) FLASH 68-QFN (8x8) Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Tray Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x20b, 1x12b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 260 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916554-CY8C5566LTI-0 17 Series: PSOC® 5 CY8C55 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 67MHz 64KB (64K x 8) FLASH 68-QFN (8x8) Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Tray Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x20b, 1x12b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 260 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C5566LTI-017 - 916554-CY8C5566LTI-017 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C5566LTI-017
916554-CY8C5566LTI-017
Embedded - Embedded - Microcontrollers - CY8C5566LTI-017 916554-CY8C5566LTI-017
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916554-CY8C5566LTI-0 17 Series: PSOC® 5 CY8C55 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 67MHz 64KB (64K x 8) FLASH 68-QFN (8x8) Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Tray Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x20b, 1x12b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 260 HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916554-CY8C5566LTI-017
Series: PSOC® 5 CY8C55
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 67MHz 64KB (64K x 8) FLASH 68-QFN (8x8)
Core Processor: ARM® Cortex®-M3
Speed: 67MHz
Package: Tray
Package: 68-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 1x20b, 1x12b; D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 68-QFN (8x8)
ECCN: 3A991A3
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 260
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - CY8C5566LTI-017 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C5566LTI-017
Embedded - Microcontrollers CY8C5566LTI-017
IC MCU 32BIT 64KB FLASH 68QFN

IC MCU 32BIT 64KB FLASH 68QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916554-CY8C5566LTI-017 CY8C5566LTI-017
Product Name Embedded - Embedded - Microcontrollers - CY8C5566LTI-017 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 67 MHz
RAM 64 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - C164CI8EMCBKXQMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers