Rochester Electronics Embedded - Embedded - Microcontrollers - CY8C3846AXE-175 CY8C3846AXE-175

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867812-CY8C3846AXE-1 75 Series: PSOC® 3 CY8C38xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 100-TQFP (14x14) Core Processor: 8051 Speed: 48MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: CapSense, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x20b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867812-CY8C3846AXE-1 75 Series: PSOC® 3 CY8C38xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 100-TQFP (14x14) Core Processor: 8051 Speed: 48MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: CapSense, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x20b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3846AXE-175 - 867812-CY8C3846AXE-175 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3846AXE-175
867812-CY8C3846AXE-175
Embedded - Embedded - Microcontrollers - CY8C3846AXE-175 867812-CY8C3846AXE-175
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867812-CY8C3846AXE-1 75 Series: PSOC® 3 CY8C38xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 100-TQFP (14x14) Core Processor: 8051 Speed: 48MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: CapSense, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x20b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867812-CY8C3846AXE-175
Series: PSOC® 3 CY8C38xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Core Processor: 8051
Speed: 48MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART
Peripherals: CapSense, DMA, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x20b; D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 90
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - CY8C3846AXE-175 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C3846AXE-175
Embedded - Microcontrollers CY8C3846AXE-175
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867812-CY8C3846AXE-175 CY8C3846AXE-175
Product Name Embedded - Embedded - Microcontrollers - CY8C3846AXE-175 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz
RAM 64 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG8062AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details