Rochester Electronics Embedded - Embedded - Microcontrollers - CY8C21334W-12PVXE CY8C21334W-12PVXE

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867794-CY8C21334W-12 PVXE Series: PSOC®1 CY8C21xxx Operating Temperature Range: -40°C ~ 125°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 20-SSOP Core Processor: M8C Speed: 12MHz Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 28x8b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867794-CY8C21334W-12 PVXE Series: PSOC®1 CY8C21xxx Operating Temperature Range: -40°C ~ 125°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 20-SSOP Core Processor: M8C Speed: 12MHz Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 28x8b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C21334W-12PVXE - 867794-CY8C21334W-12PVXE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C21334W-12PVXE
867794-CY8C21334W-12PVXE
Embedded - Embedded - Microcontrollers - CY8C21334W-12PVXE 867794-CY8C21334W-12PVXE
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867794-CY8C21334W-12 PVXE Series: PSOC®1 CY8C21xxx Operating Temperature Range: -40°C ~ 125°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 20-SSOP Core Processor: M8C Speed: 12MHz Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 28x8b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867794-CY8C21334W-12PVXE
Series: PSOC®1 CY8C21xxx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 20-SSOP
Core Processor: M8C
Speed: 12MHz
Package: Bulk
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 28x8b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.25V
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Embedded - Microcontrollers - CY8C21334W-12PVXE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C21334W-12PVXE
Embedded - Microcontrollers CY8C21334W-12PVXE
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867794-CY8C21334W-12PVXE CY8C21334W-12PVXE
Product Name Embedded - Embedded - Microcontrollers - CY8C21334W-12PVXE Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details