Rochester Electronics Embedded - Embedded - Microcontrollers - CY8C20234-12LKXA CY8C20234-12LKXA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916515-CY8C20234-12L KXA Series: PSOC®1 CY8C20xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 16-QFN (3x3) Core Processor: M8C Speed: 12MHz Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916515-CY8C20234-12L KXA Series: PSOC®1 CY8C20xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 16-QFN (3x3) Core Processor: M8C Speed: 12MHz Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C20234-12LKXA - 916515-CY8C20234-12LKXA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C20234-12LKXA
916515-CY8C20234-12LKXA
Embedded - Embedded - Microcontrollers - CY8C20234-12LKXA 916515-CY8C20234-12LKXA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916515-CY8C20234-12L KXA Series: PSOC®1 CY8C20xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 16-QFN (3x3) Core Processor: M8C Speed: 12MHz Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916515-CY8C20234-12LKXA
Series: PSOC®1 CY8C20xxx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 16-QFN (3x3)
Core Processor: M8C
Speed: 12MHz
Package: Bulk
Package: 16-UFQFN
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: LVD, POR, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.25V
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - Microcontrollers - CY8C20234-12LKXA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C20234-12LKXA
Embedded - Microcontrollers CY8C20234-12LKXA
IC MCU 8BIT 8KB FLASH 16QFN

IC MCU 8BIT 8KB FLASH 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916515-CY8C20234-12LKXA CY8C20234-12LKXA
Product Name Embedded - Embedded - Microcontrollers - CY8C20234-12LKXA Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C83037000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers