Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - CY7C64714-56LFXC CY7C64714-56LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916504-CY7C64714-56L FXC Series: EZ-USB FX1™ Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 24 Program Memory Type: ROMless Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 260 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916504-CY7C64714-56L FXC Series: EZ-USB FX1™ Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 24 Program Memory Type: ROMless Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 260 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64714-56LFXC - 916504-CY7C64714-56LFXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64714-56LFXC
916504-CY7C64714-56LFXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64714-56LFXC 916504-CY7C64714-56LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916504-CY7C64714-56L FXC Series: EZ-USB FX1™ Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 24 Program Memory Type: ROMless Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 260 HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916504-CY7C64714-56LFXC
Series: EZ-USB FX1™
Operating Temperature Range: 0°C ~ 70°C
Core Processor: 8051
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 24
Program Memory Type: ROMless
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 260
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CY7C64714-56LFXC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CY7C64714-56LFXC
Embedded - Microcontrollers - Application Specific CY7C64714-56LFXC
IC MCU USB EZ FX1 16KB 56VQFN

IC MCU USB EZ FX1 16KB 56VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916504-CY7C64714-56LFXC CY7C64714-56LFXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64714-56LFXC Embedded - Microcontrollers - Application Specific
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details