Rochester Electronics OEM Parts - OEM Parts (C - E) - CY7C4271-15JC CY7C4271-15JC

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982572-CY7C4271-15JC Length: 11.51 mm Mounting: SMD (SMT) Frequency: 66.7 MHz Operating Supply Voltage: 5 V Memory Size: 36 kB Height: 3.556 mm Access Time: 10 ns Density: 288 kb Number of Words: 32000 Sync/Async: Synchronous Word Size: 9 b Direction: Unidirectional Number of Pins: 32 Width: 14.0462 mm Categories: OEM Parts(C-E) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 35 mA
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982572-CY7C4271-15JC Length: 11.51 mm Mounting: SMD (SMT) Frequency: 66.7 MHz Operating Supply Voltage: 5 V Memory Size: 36 kB Height: 3.556 mm Access Time: 10 ns Density: 288 kb Number of Words: 32000 Sync/Async: Synchronous Word Size: 9 b Direction: Unidirectional Number of Pins: 32 Width: 14.0462 mm Categories: OEM Parts(C-E) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 35 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CY7C4271-15JC - 982572-CY7C4271-15JC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CY7C4271-15JC
982572-CY7C4271-15JC
OEM Parts - OEM Parts (C - E) - CY7C4271-15JC 982572-CY7C4271-15JC
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982572-CY7C4271-15JC Length: 11.51 mm Mounting: SMD (SMT) Frequency: 66.7 MHz Operating Supply Voltage: 5 V Memory Size: 36 kB Height: 3.556 mm Access Time: 10 ns Density: 288 kb Number of Words: 32000 Sync/Async: Synchronous Word Size: 9 b Direction: Unidirectional Number of Pins: 32 Width: 14.0462 mm Categories: OEM Parts(C-E) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 35 mA

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982572-CY7C4271-15JC
Length: 11.51 mm
Mounting: SMD (SMT)
Frequency: 66.7 MHz
Operating Supply Voltage: 5 V
Memory Size: 36 kB
Height: 3.556 mm
Access Time: 10 ns
Density: 288 kb
Number of Words: 32000
Sync/Async: Synchronous
Word Size: 9 b
Direction: Unidirectional
Number of Pins: 32
Width: 14.0462 mm
Categories: OEM Parts(C-E)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 9 b
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Element Configuration: Dual
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 35 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 982572-CY7C4271-15JC
Product Name OEM Parts - OEM Parts (C - E) - CY7C4271-15JC
Unlock Full Specs
to access all available technical data