Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054368-CY7C425-40JI
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Density: 8 kb
Sync/Async: Asynchronous
Word Size: 9 b
Number of Pins: 32
Categories: OEM Parts(C-E)
Case / Package: LCC
Alternative Parts (Cross-Reference): CY7C425-40JICY7C4254
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054368-CY7C425-40JI |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C425-40JI |