Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054363-CY7C4215-10A
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Density: 8 kb
Sync/Async: Synchronous
Word Size: 18 b
Number of Pins: 64
Categories: OEM Parts(C-E)
Case / Package: TQFP
Alternative Parts (Cross-Reference): CY7C4215-10ACCY7C421
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054363-CY7C4215-10AC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C4215-10AC |