Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916477-CY7C330-66JC
Series: *
Features: series Programmable Logic Device (PLD) IC Macrocells
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
OT PLD, 20NS, PAL-TYPE PQCC28
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 916477-CY7C330-66JC | CY7C330-66JC |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - CY7C330-66JC | Embedded - PLDs (Programmable Logic Device) |
| Macrocells | 12 |