Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054310-CY7C199-20ZC
Packaging: Tape and Reel
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 20 ns
Density: 256 kb
Number of Words: 32000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 28
Categories: OEM Parts(C-E)
Case / Package: TSOP
Alternative Parts (Cross-Reference): CY7C199-20ZCTCY7C199
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 150 mA
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054310-CY7C199-20ZCT |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C199-20ZCT |