Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054302-CY7C194-15PC
Length: 30.48 mm
Mounting: SMD (SMT)
Memory Size: 32 kB
Height: 3.556 mm
Access Time: 15 ns
Number of Words: 64000
Number of Pins: 24
Width: 6.858 mm
Categories: OEM Parts(C-E)
Case / Package: DIP
Alternative Parts (Cross-Reference): CY7C194-15PCCY7C1941
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 7 V
Min Supply Voltage: -500 mV
Address Bus Width: 16 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054302-CY7C194-15PC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C194-15PC |