Rochester Electronics Logic - Flip Flops CY74FCT377ATQC

Description
FCT SERIES, 1 FUNC, POSITIVE EDG
Datasheet
Description
FCT SERIES, 1 FUNC, POSITIVE EDG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CY74FCT377ATQC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT377ATQC
Logic - Flip Flops CY74FCT377ATQC
FCT SERIES, 1 FUNC, POSITIVE EDG

FCT SERIES, 1 FUNC, POSITIVE EDG

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CY74FCT377ATQC
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374CMTD - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 1727-6831-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details