Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT244CTSOCT

Description
IC BUF NON-INVERT 5.25V 20SOIC
Datasheet
Description
IC BUF NON-INVERT 5.25V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT244CTSOCT - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT244CTSOCT
Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT244CTSOCT
IC BUF NON-INVERT 5.25V 20SOIC

IC BUF NON-INVERT 5.25V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CY74FCT244CTSOCT
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32281-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details