Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT163245APACT

Description
BUS TRANSCEIVER, FCT SERIES, 2-F
Datasheet
Description
BUS TRANSCEIVER, FCT SERIES, 2-F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163245APACT - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT163245APACT
Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT163245APACT
BUS TRANSCEIVER, FCT SERIES, 2-F

BUS TRANSCEIVER, FCT SERIES, 2-F

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163245APACT - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT163245APACT
Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT163245APACT
BUS TRANSCEIVER, FCT SERIES

BUS TRANSCEIVER, FCT SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CY74FCT163245APACT
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 4823-NRF54LV10A-CAAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details