Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29775AI CY29775AI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916297-CY29775AI Series: Spread Aware™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Fanout Distribution, Zero Delay Buffer IC 200MHz 52-TQFP Package: Bulk Package: 52-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916297-CY29775AI Series: Spread Aware™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Fanout Distribution, Zero Delay Buffer IC 200MHz 52-TQFP Package: Bulk Package: 52-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29775AI
916297-CY29775AI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29775AI 916297-CY29775AI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916297-CY29775AI Series: Spread Aware™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Fanout Distribution, Zero Delay Buffer IC 200MHz 52-TQFP Package: Bulk Package: 52-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916297-CY29775AI
Series: Spread Aware™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Fanout Distribution, Zero Delay Buffer IC 200MHz 52-TQFP
Package: Bulk
Package: 52-TQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29775AI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY29775AI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY29775AI
PLL BASED CLOCK DRIVER

PLL BASED CLOCK DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 916297-CY29775AI CY29775AI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29775AI Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock and Timing IC - 728-CLC016ACQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape and Reel
Frequency 550 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC7046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details