Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867573-CY28506OC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Spread Spectrum Clock Generator IC 166.7MHz 28-SSOP (0.209", 5.30mm Width)
Package: Bulk
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
FTG FOR MOTHERBOARDS
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 867573-CY28506OC | CY28506OC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28506OC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |