Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZC CY28419ZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916291-CY28419ZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: Clock Synthesizer IC 400MHz 56-BSSOP (0.295", 7.50mm Width) Package: Bulk Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916291-CY28419ZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: Clock Synthesizer IC 400MHz 56-BSSOP (0.295", 7.50mm Width) Package: Bulk Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZC
916291-CY28419ZC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZC 916291-CY28419ZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916291-CY28419ZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: Clock Synthesizer IC 400MHz 56-BSSOP (0.295", 7.50mm Width) Package: Bulk Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916291-CY28419ZC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Clock Synthesizer IC 400MHz 56-BSSOP (0.295", 7.50mm Width)
Package: Bulk
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY28419ZC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY28419ZC
PROCESSOR SPECIFIC CLOCK GENERAT

PROCESSOR SPECIFIC CLOCK GENERAT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 916291-CY28419ZC CY28419ZC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08969-GM2-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 40-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers