CY28341OC -- CLOCK/TIMING - APPLICATION SPECIFIC
Rochester Electronics
Clock/Timing - Application Specific
CY28341OC
Description
FTG FOR VIA P4 CHIPSET
-
Lingto Electronic Limited
Datasheet
Description
FTG FOR VIA P4 CHIPSET
Datasheet
Suppliers
Clock/Timing - Application Specific
CY28341OC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
CY28341OC |
|
Product Name
|
Clock/Timing - Application Specific |
|
Device Type
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
3000 MHz
View Details
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Package Type
TSSOP
Supply Voltage
1.8 volts
Frequency
230 MHz
View Details
8 suppliers