Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100SXC-052 CY25100SXC-052

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916268-CY25100SXC-05 2 Features: IC 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916268-CY25100SXC-05 2 Features: IC 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100SXC-052
916268-CY25100SXC-052
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100SXC-052 916268-CY25100SXC-052
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916268-CY25100SXC-05 2 Features: IC 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916268-CY25100SXC-052
Features: IC 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100SXC-052 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY25100SXC-052
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY25100SXC-052
IC CLOCK GENERATOR

IC CLOCK GENERATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 916268-CY25100SXC-052 CY25100SXC-052
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100SXC-052 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC10391-GM2R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 40-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 100115SC - Acme Chip Technology Co., Limited
Specs
Device Type Clock Driver; Clock Generator
Bus Interface Clock
Supply Voltage 4.2 to 5.7 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2300SXCTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers