Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867334-CS8401A-IS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Audio Transmitter Channel 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 867334-CS8401A-IS |
| Product Name | Audio Special Purpose - CS8401A-IS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |