Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867333-CS8401A-CP
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Audio Audio Transmitter Channel 24-PDIP
Package: Bulk
Package: 24-DIP (0.300", 7.62mm)
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 867333-CS8401A-CP |
| Product Name | Audio Special Purpose - CS8401A-CP |
| Operating Temperature | 0 to 70 C (32 to 158 F) |