Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - CS8122YT5 CS8122YT5

Description
Manufacturer: ON Semiconductor Win Source Part Number: 916094-CS8122YT5 Series: * Features: Linear Voltage Regulator IC Output TO-220-5 Package: Tube Package: TO-220-5 Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 916094-CS8122YT5 Series: * Features: Linear Voltage Regulator IC Output TO-220-5 Package: Tube Package: TO-220-5 Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CS8122YT5 - 916094-CS8122YT5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8122YT5
916094-CS8122YT5
PMIC - PMIC - Voltage Regulators - Linear - CS8122YT5 916094-CS8122YT5
Manufacturer: ON Semiconductor Win Source Part Number: 916094-CS8122YT5 Series: * Features: Linear Voltage Regulator IC Output TO-220-5 Package: Tube Package: TO-220-5 Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 916094-CS8122YT5
Series: *
Features: Linear Voltage Regulator IC Output TO-220-5
Package: Tube
Package: TO-220-5
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS8122YT5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS8122YT5
PMIC - Voltage Regulators - Linear CS8122YT5
IC REG LDO LIN 750MA 5V TO220-5

IC REG LDO LIN 750MA 5V TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 916094-CS8122YT5 CS8122YT5
Product Name PMIC - PMIC - Voltage Regulators - Linear - CS8122YT5 PMIC - Voltage Regulators - Linear
Package Type TO-220; Other; TO-220-5
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear + Switching - ADP3171JR-REEL7 - Lingto Electronic Limited
Specs
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3979SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
2 suppliers