CS4445AM -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
CS4445AM
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
CS4445AM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CS4445AM |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
2 suppliers
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Supply Voltage
3.3V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details