Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916069-CS4391A-KS
Operating Temperature Range: -10°C ~ 70°C
Features: DAC, Audio 24 b 192k DSD, PCM 20-TSSOP
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 916069-CS4391A-KS |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4391A-KS |
| Package Type | SOP; SSOP; TSSOP; 20-TSSOP |