Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4360-KS CS4360-KS

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867298-CS4360-KS Operating Temperature Range: -10°C ~ 70°C (TA) Features: 24 Bit Digital to Analog Converter 6 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867298-CS4360-KS Operating Temperature Range: -10°C ~ 70°C (TA) Features: 24 Bit Digital to Analog Converter 6 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4360-KS
867298-CS4360-KS
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4360-KS 867298-CS4360-KS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867298-CS4360-KS Operating Temperature Range: -10°C ~ 70°C (TA) Features: 24 Bit Digital to Analog Converter 6 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867298-CS4360-KS
Operating Temperature Range: -10°C ~ 70°C (TA)
Features: 24 Bit Digital to Analog Converter 6 28-TSSOP
Package: Bulk
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - CS4360-KS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
CS4360-KS
Data Acquisition - Digital to Analog Converters (DAC) CS4360-KS
24-BIT, 192 KHZ 6 CHANNEL DAC

24-BIT, 192 KHZ 6 CHANNEL DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 867298-CS4360-KS CS4360-KS
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4360-KS Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913349 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type DIP; Dip
Features Single-Supply
View Details
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
8bit 3ch D/A converter - BH2220FVM - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type MSOP8
Screening Level Commercial
View Details
4 suppliers