Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867293-CS4341-KSZR
Series: Popguard®
Operating Temperature Range: -10°C ~ 70°C
Features: DAC, Audio 24 b 96k I²C, I²S, SPI 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 867293-CS4341-KSZR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341-KSZR |
| Package Type | SOIC; 16-SOIC |